Manufacturer: Linear Technology
Win Source Part Number: 781618-LT6654AHS6-5#
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 5.5 V ~ 36 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 2.2ppmp-p
Noise - 10Hz to 10kHz: 2ppmrms
Family Name: LT6654
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): VRE3041BD; ISL71090SEHX50SAMPLE
Introduction Date: July 26, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 781618-LT6654AHS6-5#TRPBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT6654AHS6-5#TRPBF |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |