Win Source Electronics PMIC - PMIC - Voltage Reference - LT6654AHS6-2.048#TRPBF 781616-LT6654AHS6-2.048#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781616-LT6654AHS6-2. 048#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 2.548 V ~ 36 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 1ppmp-p Noise - 10Hz to 10kHz: 2ppmrms Family Name: LT6654 Output Voltage: 2.048V Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): MX580LH+; MC1403AU; MX580JH+; MC1403U; Introduction Date: July 26, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781616-LT6654AHS6-2. 048#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 2.548 V ~ 36 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 1ppmp-p Noise - 10Hz to 10kHz: 2ppmrms Family Name: LT6654 Output Voltage: 2.048V Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): MX580LH+; MC1403AU; MX580JH+; MC1403U; Introduction Date: July 26, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT6654AHS6-2.048#TRPBF - 781616-LT6654AHS6-2.048#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT6654AHS6-2.048#TRPBF
781616-LT6654AHS6-2.048#TRPBF
PMIC - PMIC - Voltage Reference - LT6654AHS6-2.048#TRPBF 781616-LT6654AHS6-2.048#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781616-LT6654AHS6-2. 048#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 2.548 V ~ 36 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 1ppmp-p Noise - 10Hz to 10kHz: 2ppmrms Family Name: LT6654 Output Voltage: 2.048V Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): MX580LH+; MC1403AU; MX580JH+; MC1403U; Introduction Date: July 26, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781616-LT6654AHS6-2.048#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 2.548 V ~ 36 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 1ppmp-p
Noise - 10Hz to 10kHz: 2ppmrms
Family Name: LT6654
Output Voltage: 2.048V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): MX580LH+; MC1403AU; MX580JH+; MC1403U;
Introduction Date: July 26, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 781616-LT6654AHS6-2.048#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT6654AHS6-2.048#TRPBF
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - 5962-8688201XA - 1156775-5962-8688201XA - Win Source Electronics
Specs
Package Type Other; TO-5
TC 30 ppm/C
Operating Temperature -55 C (-67 F)
View Details
PMIC - PMIC - Voltage Reference - LT1236CIN8-5#PBF - 1058069-LT1236CIN8-5#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 15 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6655BHMS8-4.096#PBF - 1064034-LTC6655BHMS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 2 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT6654AHS6-4.096#TRMPBF - 1060148-LT6654AHS6-4.096#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details