Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604IUFF-15#PBF 781613-LT6604IUFF-15#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781613-LT6604IUFF-15 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 34-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 35μA Voltage - Input Offset: 10mV Family Name: LT6604-15 Categories: Integrated Circuits (ICs) Operating Supply Current: 38mA Manufacturer Package: 34-QFN-EP (4x7) Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6604IUFF-15#TRPBF; LT6604CUFF-15#TRPBF; LT6604CUFF-15#PBF; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781613-LT6604IUFF-15 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 34-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 35μA Voltage - Input Offset: 10mV Family Name: LT6604-15 Categories: Integrated Circuits (ICs) Operating Supply Current: 38mA Manufacturer Package: 34-QFN-EP (4x7) Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6604IUFF-15#TRPBF; LT6604CUFF-15#TRPBF; LT6604CUFF-15#PBF; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604IUFF-15#PBF - 781613-LT6604IUFF-15#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604IUFF-15#PBF
781613-LT6604IUFF-15#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604IUFF-15#PBF 781613-LT6604IUFF-15#PBF
Manufacturer: Linear Technology Win Source Part Number: 781613-LT6604IUFF-15 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 34-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 35μA Voltage - Input Offset: 10mV Family Name: LT6604-15 Categories: Integrated Circuits (ICs) Operating Supply Current: 38mA Manufacturer Package: 34-QFN-EP (4x7) Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6604IUFF-15#TRPBF; LT6604CUFF-15#TRPBF; LT6604CUFF-15#PBF; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781613-LT6604IUFF-15#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 34-WFQFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Differential
Amplifier Type: Differential
Current - Input Bias: 35μA
Voltage - Input Offset: 10mV
Family Name: LT6604-15
Categories: Integrated Circuits (ICs)
Operating Supply Current: 38mA
Manufacturer Package: 34-QFN-EP (4x7)
Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): LT6604IUFF-15#TRPBF; LT6604CUFF-15#TRPBF; LT6604CUFF-15#PBF;
Introduction Date: July 29, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781613-LT6604IUFF-15#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604IUFF-15#PBF
Source Current (IS) 38 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993CUD-2#TRPBF - 1059001-LT1993CUD-2#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 100 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630CS8#TRPBF - 1058502-LT1630CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.1 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792IN8#PBF - 1058770-LT1792IN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 4.2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1368CS8#PBF - 1058175-LT1368CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 30 volts
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
View Details