Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CDF-2.5#PBF 781607-LT6600CDF-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781607-LT6600CDF-2.5 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 15μA Voltage - Input Offset: 5mV Family Name: LT6600-2.5 Categories: Integrated Circuits (ICs) Operating Supply Current: 28mA Manufacturer Package: 12-DFN (4x4) Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6600CS8-2.5#TR; LT6600CS8-2.5#TRPBF; LT6600CS8-2.5#PBF; Introduction Date: June 19, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781607-LT6600CDF-2.5 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 15μA Voltage - Input Offset: 5mV Family Name: LT6600-2.5 Categories: Integrated Circuits (ICs) Operating Supply Current: 28mA Manufacturer Package: 12-DFN (4x4) Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6600CS8-2.5#TR; LT6600CS8-2.5#TRPBF; LT6600CS8-2.5#PBF; Introduction Date: June 19, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CDF-2.5#PBF - 781607-LT6600CDF-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CDF-2.5#PBF
781607-LT6600CDF-2.5#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CDF-2.5#PBF 781607-LT6600CDF-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 781607-LT6600CDF-2.5 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential Amplifier Type: Differential Current - Input Bias: 15μA Voltage - Input Offset: 5mV Family Name: LT6600-2.5 Categories: Integrated Circuits (ICs) Operating Supply Current: 28mA Manufacturer Package: 12-DFN (4x4) Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LT6600CS8-2.5#TR; LT6600CS8-2.5#TRPBF; LT6600CS8-2.5#PBF; Introduction Date: June 19, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781607-LT6600CDF-2.5#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 12-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Amplifier Type: Differential
Current - Input Bias: 15μA
Voltage - Input Offset: 5mV
Family Name: LT6600-2.5
Categories: Integrated Circuits (ICs)
Operating Supply Current: 28mA
Manufacturer Package: 12-DFN (4x4)
Dual Supply Voltage (±): 3 V ~ 11 V, ±1.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): LT6600CS8-2.5#TR; LT6600CS8-2.5#TRPBF; LT6600CS8-2.5#PBF;
Introduction Date: June 19, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781607-LT6600CDF-2.5#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CDF-2.5#PBF
Source Current (IS) 28 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1052CN8 - 072420-LTC1052CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1.7 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1369CS#TRPBF - 1058177-LT1369CS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 30 volts
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8 - 072149-LT1007CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CS8#TRPBF - 1058152-LT1351CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details