Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6559CUD#PBF 781606-LT6559CUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781606-LT6559CUD#PBF Packaging: Tube Package: 16-WFQFN Exposed Pad Applications: General Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 300MHz Family Name: LT6559 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 100mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): NCS2540DTBG; NCS2540DTBR2G; OPA3684IDR; LMH6683MT/NOPB; Introduction Date: August 22, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781606-LT6559CUD#PBF Packaging: Tube Package: 16-WFQFN Exposed Pad Applications: General Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 300MHz Family Name: LT6559 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 100mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): NCS2540DTBG; NCS2540DTBR2G; OPA3684IDR; LMH6683MT/NOPB; Introduction Date: August 22, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6559CUD#PBF - 781606-LT6559CUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6559CUD#PBF
781606-LT6559CUD#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6559CUD#PBF 781606-LT6559CUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781606-LT6559CUD#PBF Packaging: Tube Package: 16-WFQFN Exposed Pad Applications: General Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 300MHz Family Name: LT6559 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 100mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): NCS2540DTBG; NCS2540DTBR2G; OPA3684IDR; LMH6683MT/NOPB; Introduction Date: August 22, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781606-LT6559CUD#PBF
Packaging: Tube
Package: 16-WFQFN Exposed Pad
Applications: General
Number of Circuits: 3
Mounting: SMD
-3db Bandwidth: 300MHz
Family Name: LT6559
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.6mA
Manufacturer Package: 16-QFN-EP (3x3)
Output Current per Channel: 100mA
SR - Slew Rate: 800 V/μs
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): NCS2540DTBG; NCS2540DTBR2G; OPA3684IDR; LMH6683MT/NOPB;
Introduction Date: August 22, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 781606-LT6559CUD#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6559CUD#PBF
Operating Range General
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1217CS8#TRPBF - 1058035-LT1217CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013CN8#PBF - 072154-LT1013CN8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CN8#PBF - 020257-LT1363CN8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1190CN8#PBF - 1057998-LT1190CN8#PBF - Win Source Electronics
Specs
Package Type DIP; PDIP; 8-PDIP
Operating Range General Purpose
View Details