Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6411CUD#PBF 781593-LT6411CUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781593-LT6411CUD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential -3db Bandwidth: 650MHz Amplifier Type: General Current - Input Bias: 17μA Voltage - Input Offset: 3mV Family Name: LT6411 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 105mA SR - Slew Rate: 3300 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): LT6411IUD; LT6411CUD#TR; LT6411CUD; LT6411CUD#TRPBF; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781593-LT6411CUD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential -3db Bandwidth: 650MHz Amplifier Type: General Current - Input Bias: 17μA Voltage - Input Offset: 3mV Family Name: LT6411 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 105mA SR - Slew Rate: 3300 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): LT6411IUD; LT6411CUD#TR; LT6411CUD; LT6411CUD#TRPBF; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6411CUD#PBF - 781593-LT6411CUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6411CUD#PBF
781593-LT6411CUD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6411CUD#PBF 781593-LT6411CUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781593-LT6411CUD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential -3db Bandwidth: 650MHz Amplifier Type: General Current - Input Bias: 17μA Voltage - Input Offset: 3mV Family Name: LT6411 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 105mA SR - Slew Rate: 3300 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): LT6411IUD; LT6411CUD#TR; LT6411CUD; LT6411CUD#TRPBF; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781593-LT6411CUD#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-WFQFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 650MHz
Amplifier Type: General
Current - Input Bias: 17μA
Voltage - Input Offset: 3mV
Family Name: LT6411
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 16-QFN-EP (3x3)
Output Current per Channel: 105mA
SR - Slew Rate: 3300 V/μs
Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Alternative Parts (Cross-Reference): LT6411IUD; LT6411CUD#TR; LT6411CUD; LT6411CUD#TRPBF;
Introduction Date: June 29, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781593-LT6411CUD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6411CUD#PBF
Source Current (IS) 8 milliamps
VOS 3 millivolts
IBIAS 17 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1630CS8#TRPBF - 1058502-LT1630CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.1 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792AIS8#PBF - 1058768-LT1792AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 4.2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812CS6#TRPBF - 1058819-LT1812CS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CMS#PBF - 020374-LT1991CMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details