Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6220CS5#TRMPBF 781564-LT6220CS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781564-LT6220CS5#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 250nA Voltage - Input Offset: 700μV Family Name: LT6220 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: TSOT-23-5 Output Current per Channel: 50mA SR - Slew Rate: 20 V/μs GBP - Gain Bandwidth Product: 60MHz Dual Supply Voltage (±): 2.2 V ~ 12.6 V, ±1.1 V ~ 6.3 V Alternative Parts (Cross-Reference): CLC1007IST5X; CLC1007AST5X; ISL24020IHTZ-T7; XR8051AST5X; Introduction Date: July 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781564-LT6220CS5#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 250nA Voltage - Input Offset: 700μV Family Name: LT6220 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: TSOT-23-5 Output Current per Channel: 50mA SR - Slew Rate: 20 V/μs GBP - Gain Bandwidth Product: 60MHz Dual Supply Voltage (±): 2.2 V ~ 12.6 V, ±1.1 V ~ 6.3 V Alternative Parts (Cross-Reference): CLC1007IST5X; CLC1007AST5X; ISL24020IHTZ-T7; XR8051AST5X; Introduction Date: July 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6220CS5#TRMPBF - 781564-LT6220CS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6220CS5#TRMPBF
781564-LT6220CS5#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6220CS5#TRMPBF 781564-LT6220CS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781564-LT6220CS5#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 250nA Voltage - Input Offset: 700μV Family Name: LT6220 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: TSOT-23-5 Output Current per Channel: 50mA SR - Slew Rate: 20 V/μs GBP - Gain Bandwidth Product: 60MHz Dual Supply Voltage (±): 2.2 V ~ 12.6 V, ±1.1 V ~ 6.3 V Alternative Parts (Cross-Reference): CLC1007IST5X; CLC1007AST5X; ISL24020IHTZ-T7; XR8051AST5X; Introduction Date: July 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781564-LT6220CS5#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-5 Thin, TSOT-23-5
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 250nA
Voltage - Input Offset: 700μV
Family Name: LT6220
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: TSOT-23-5
Output Current per Channel: 50mA
SR - Slew Rate: 20 V/μs
GBP - Gain Bandwidth Product: 60MHz
Dual Supply Voltage (±): 2.2 V ~ 12.6 V, ±1.1 V ~ 6.3 V
Alternative Parts (Cross-Reference): CLC1007IST5X; CLC1007AST5X; ISL24020IHTZ-T7; XR8051AST5X;
Introduction Date: July 25, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781564-LT6220CS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6220CS5#TRMPBF
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
IBIAS 0.2500 µA
GBW 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178IN8 - 072231-LT1178IN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991ACMS#TRPBF - 1058993-LT1991ACMS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620IS8#PBF - 1058499-LT1620IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 2.3 milliamps
VOS 6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CFE#TRPBF - 002749-LT1795CFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details