Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6210IS6#TRPBF 781562-LT6210IS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781562-LT6210IS6#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 200MHz Amplifier Type: Current Feedback Current - Input Bias: 13.5μA Voltage - Input Offset: 1mV Family Name: LT6210 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 75mA SR - Slew Rate: 700 V/μs Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V Alternative Parts (Cross-Reference): RT9133AGQW; MAX4380EUT-T; FHP3131IS6X; MAX4380EUT+T; Introduction Date: August 29, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781562-LT6210IS6#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 200MHz Amplifier Type: Current Feedback Current - Input Bias: 13.5μA Voltage - Input Offset: 1mV Family Name: LT6210 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 75mA SR - Slew Rate: 700 V/μs Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V Alternative Parts (Cross-Reference): RT9133AGQW; MAX4380EUT-T; FHP3131IS6X; MAX4380EUT+T; Introduction Date: August 29, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6210IS6#TRPBF - 781562-LT6210IS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6210IS6#TRPBF
781562-LT6210IS6#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6210IS6#TRPBF 781562-LT6210IS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781562-LT6210IS6#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 200MHz Amplifier Type: Current Feedback Current - Input Bias: 13.5μA Voltage - Input Offset: 1mV Family Name: LT6210 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 75mA SR - Slew Rate: 700 V/μs Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V Alternative Parts (Cross-Reference): RT9133AGQW; MAX4380EUT-T; FHP3131IS6X; MAX4380EUT+T; Introduction Date: August 29, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781562-LT6210IS6#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Current - Input Bias: 13.5μA
Voltage - Input Offset: 1mV
Family Name: LT6210
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 75mA
SR - Slew Rate: 700 V/μs
Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V
Alternative Parts (Cross-Reference): RT9133AGQW; MAX4380EUT-T; FHP3131IS6X; MAX4380EUT+T;
Introduction Date: August 29, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781562-LT6210IS6#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6210IS6#TRPBF
Source Current (IS) 6 milliamps
VOS 1 millivolts
IBIAS 13.5 µA
Slew Rate 700 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8#PBF - 020212-LT1112S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494CS8#TRPBF - 1058366-LT1494CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DS8 - 089081-LT1013DS8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795ISW#PBF - 1058781-LT1795ISW#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details