Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168AIS8#TRPBF 1057937-LT1168AIS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057937-LT1168AIS8#T RPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Instrumentation Slew Rate: 0.5 V/μs Current - Input Bias: 40pA Voltage - Input Offset: 15μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.6 V to 36 V, ±2.3 V to 18 V Operating Supply Current: 350μA Channel Output Current: 32mA Gain Bandwidth Product (GBP): 400kHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057937-LT1168AIS8#T RPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Instrumentation Slew Rate: 0.5 V/μs Current - Input Bias: 40pA Voltage - Input Offset: 15μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.6 V to 36 V, ±2.3 V to 18 V Operating Supply Current: 350μA Channel Output Current: 32mA Gain Bandwidth Product (GBP): 400kHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168AIS8#TRPBF - 1057937-LT1168AIS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168AIS8#TRPBF
1057937-LT1168AIS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168AIS8#TRPBF 1057937-LT1168AIS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1057937-LT1168AIS8#T RPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Instrumentation Slew Rate: 0.5 V/μs Current - Input Bias: 40pA Voltage - Input Offset: 15μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.6 V to 36 V, ±2.3 V to 18 V Operating Supply Current: 350μA Channel Output Current: 32mA Gain Bandwidth Product (GBP): 400kHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057937-LT1168AIS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Instrumentation
Slew Rate: 0.5 V/μs
Current - Input Bias: 40pA
Voltage - Input Offset: 15μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.6 V to 36 V, ±2.3 V to 18 V
Operating Supply Current: 350μA
Channel Output Current: 32mA
Gain Bandwidth Product (GBP): 400kHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1057937-LT1168AIS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168AIS8#TRPBF
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
IBIAS 4.00E-5 µA
GBW 0.4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CN8#PBF - 072263-LT1361CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CN8#PBF - 072419-LTC1050CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1214CS#PBF - 020242-LT1214CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 3.4 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CS8 - 089213-LT1363CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details