Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6210CS6#TRMPBF 781560-LT6210CS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781560-LT6210CS6#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 200MHz Amplifier Type: Current Feedback Current - Input Bias: 13.5μA Voltage - Input Offset: 1mV Family Name: LT6210 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 75mA SR - Slew Rate: 700 V/μs Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V Alternative Parts (Cross-Reference): RT9133AGQW; MAX4389EXT/V+; MAX4389EXT/V+T; MAX4380EUT+T; Introduction Date: August 29, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781560-LT6210CS6#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 200MHz Amplifier Type: Current Feedback Current - Input Bias: 13.5μA Voltage - Input Offset: 1mV Family Name: LT6210 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 75mA SR - Slew Rate: 700 V/μs Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V Alternative Parts (Cross-Reference): RT9133AGQW; MAX4389EXT/V+; MAX4389EXT/V+T; MAX4380EUT+T; Introduction Date: August 29, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6210CS6#TRMPBF - 781560-LT6210CS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6210CS6#TRMPBF
781560-LT6210CS6#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6210CS6#TRMPBF 781560-LT6210CS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781560-LT6210CS6#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 200MHz Amplifier Type: Current Feedback Current - Input Bias: 13.5μA Voltage - Input Offset: 1mV Family Name: LT6210 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 75mA SR - Slew Rate: 700 V/μs Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V Alternative Parts (Cross-Reference): RT9133AGQW; MAX4389EXT/V+; MAX4389EXT/V+T; MAX4380EUT+T; Introduction Date: August 29, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781560-LT6210CS6#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Current - Input Bias: 13.5μA
Voltage - Input Offset: 1mV
Family Name: LT6210
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 75mA
SR - Slew Rate: 700 V/μs
Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V
Alternative Parts (Cross-Reference): RT9133AGQW; MAX4389EXT/V+; MAX4389EXT/V+T; MAX4380EUT+T;
Introduction Date: August 29, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781560-LT6210CS6#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6210CS6#TRMPBF
Source Current (IS) 6 milliamps
VOS 1 millivolts
IBIAS 13.5 µA
Slew Rate 700 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498CS8#TRPBF - 020272-LT1498CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801CMS8#TRPBF - 1058790-LT1801CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.6 milliamps
VOS 0.0750 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077ACN8 - 072179-LT1077ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0560 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS6#TRPBF - 100912-LT1784IS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
View Details