Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS6-5#TRPBF 781544-LT6200CS6-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781544-LT6200CS6-5#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Buffer Current - Input Bias: 23μA Voltage - Input Offset: 2.5mV Family Name: LT6200 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 90mA SR - Slew Rate: 250 V/μs GBP - Gain Bandwidth Product: 800MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): MAX4380EUT-T; FHP3131IS6X; MAX4380EUT+T; LMH6611MKE; Introduction Date: July 29, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781544-LT6200CS6-5#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Buffer Current - Input Bias: 23μA Voltage - Input Offset: 2.5mV Family Name: LT6200 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 90mA SR - Slew Rate: 250 V/μs GBP - Gain Bandwidth Product: 800MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): MAX4380EUT-T; FHP3131IS6X; MAX4380EUT+T; LMH6611MKE; Introduction Date: July 29, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS6-5#TRPBF - 781544-LT6200CS6-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS6-5#TRPBF
781544-LT6200CS6-5#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS6-5#TRPBF 781544-LT6200CS6-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781544-LT6200CS6-5#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Buffer Current - Input Bias: 23μA Voltage - Input Offset: 2.5mV Family Name: LT6200 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 90mA SR - Slew Rate: 250 V/μs GBP - Gain Bandwidth Product: 800MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): MAX4380EUT-T; FHP3131IS6X; MAX4380EUT+T; LMH6611MKE; Introduction Date: July 29, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781544-LT6200CS6-5#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Buffer
Current - Input Bias: 23μA
Voltage - Input Offset: 2.5mV
Family Name: LT6200
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 90mA
SR - Slew Rate: 250 V/μs
GBP - Gain Bandwidth Product: 800MHz
Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Alternative Parts (Cross-Reference): MAX4380EUT-T; FHP3131IS6X; MAX4380EUT+T; LMH6611MKE;
Introduction Date: July 29, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781544-LT6200CS6-5#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS6-5#TRPBF
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
IBIAS 23 µA
GBW 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078ACS8#PBF - 1059050-LT2078ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6236CS6#TRPBF - 1060102-LT6236CS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS5 - 089630-LTC2050IS5 - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1364CN8#PBF - 1058170-LT1364CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details