Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105HMS8#TRPBF 781531-LT6105HMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781531-LT6105HMS8#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 100kHz Amplifier Type: Current Sense Voltage - Input Offset: 100μV Family Name: LT6105 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA SR - Slew Rate: 2 V/μs Dual Supply Voltage (±): 2.85 V ~ 36 V, ±1.425 V ~ 18 V Alternative Parts (Cross-Reference): MAX9643UATA+; MAX4172EUA+; MAX4172EUA+T; MAX4172GUA+T; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781531-LT6105HMS8#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 100kHz Amplifier Type: Current Sense Voltage - Input Offset: 100μV Family Name: LT6105 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA SR - Slew Rate: 2 V/μs Dual Supply Voltage (±): 2.85 V ~ 36 V, ±1.425 V ~ 18 V Alternative Parts (Cross-Reference): MAX9643UATA+; MAX4172EUA+; MAX4172EUA+T; MAX4172GUA+T; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105HMS8#TRPBF - 781531-LT6105HMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105HMS8#TRPBF
781531-LT6105HMS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105HMS8#TRPBF 781531-LT6105HMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781531-LT6105HMS8#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 100kHz Amplifier Type: Current Sense Voltage - Input Offset: 100μV Family Name: LT6105 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 8-MSOP Output Current per Channel: 1mA SR - Slew Rate: 2 V/μs Dual Supply Voltage (±): 2.85 V ~ 36 V, ±1.425 V ~ 18 V Alternative Parts (Cross-Reference): MAX9643UATA+; MAX4172EUA+; MAX4172EUA+T; MAX4172GUA+T; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781531-LT6105HMS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 100kHz
Amplifier Type: Current Sense
Voltage - Input Offset: 100μV
Family Name: LT6105
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 1mA
SR - Slew Rate: 2 V/μs
Dual Supply Voltage (±): 2.85 V ~ 36 V, ±1.425 V ~ 18 V
Alternative Parts (Cross-Reference): MAX9643UATA+; MAX4172EUA+; MAX4172EUA+T; MAX4172GUA+T;
Introduction Date: December 20, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781531-LT6105HMS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105HMS8#TRPBF
Source Current (IS) 0.3000 milliamps
VOS 0.1000 millivolts
Slew Rate 2 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1022CN8 - 072166-LT1022CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 7 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CT7#PBF - 1058018-LT1206CT7#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 30 volts
Source Current (IS) 20 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812CS6#TRPBF - 1058819-LT1812CS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970AIFE#TRPBF - 1058979-LT1970AIFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details