Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100HDD#TRPBF 781527-LT6100HDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781527-LT6100HDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 150kHz Amplifier Type: Current Sense Voltage - Input Offset: 80μV Family Name: LT6100 Categories: Integrated Circuits (ICs) Operating Supply Current: 60μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 15mA SR - Slew Rate: 0.05 V/μs Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): INA170EA/2K5G4; TS94033SKTRC; INA170EA; INA170EA/2K5; Introduction Date: April 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781527-LT6100HDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 150kHz Amplifier Type: Current Sense Voltage - Input Offset: 80μV Family Name: LT6100 Categories: Integrated Circuits (ICs) Operating Supply Current: 60μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 15mA SR - Slew Rate: 0.05 V/μs Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): INA170EA/2K5G4; TS94033SKTRC; INA170EA; INA170EA/2K5; Introduction Date: April 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100HDD#TRPBF - 781527-LT6100HDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100HDD#TRPBF
781527-LT6100HDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100HDD#TRPBF 781527-LT6100HDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781527-LT6100HDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 150kHz Amplifier Type: Current Sense Voltage - Input Offset: 80μV Family Name: LT6100 Categories: Integrated Circuits (ICs) Operating Supply Current: 60μA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 15mA SR - Slew Rate: 0.05 V/μs Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): INA170EA/2K5G4; TS94033SKTRC; INA170EA; INA170EA/2K5; Introduction Date: April 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781527-LT6100HDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 150kHz
Amplifier Type: Current Sense
Voltage - Input Offset: 80μV
Family Name: LT6100
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60μA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 15mA
SR - Slew Rate: 0.05 V/μs
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): INA170EA/2K5G4; TS94033SKTRC; INA170EA; INA170EA/2K5;
Introduction Date: April 29, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781527-LT6100HDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100HDD#TRPBF
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
Slew Rate 0.0500 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013CN8#PBF - 072154-LT1013CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0600 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1206CT7#PBF - 1058018-LT1206CT7#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 30 volts
Source Current (IS) 20 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CN8#PBF - 072263-LT1361CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1013MH - 1021389-RH1013MH - Win Source Electronics
Specs
VOS 0.3000 millivolts
IBIAS 0.0300 µA
Operating Temperature -55 C (-67 F)
View Details