Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6020HMS8#PBF 781526-LT6020HMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781526-LT6020HMS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 100pA Voltage - Input Offset: 5μV Family Name: LT6020 Categories: Integrated Circuits (ICs) Operating Supply Current: 90μA Manufacturer Package: 8-MSOP Output Current per Channel: 11mA SR - Slew Rate: 5 V/μs GBP - Gain Bandwidth Product: 400kHz Dual Supply Voltage (±): 3 V ~ 30 V Alternative Parts (Cross-Reference): ISL28208FUZ; ISL28208FUZ-T7A; ISL28208FUZ-T7; ISL28208FUZ-T13; Introduction Date: April 09, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781526-LT6020HMS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 100pA Voltage - Input Offset: 5μV Family Name: LT6020 Categories: Integrated Circuits (ICs) Operating Supply Current: 90μA Manufacturer Package: 8-MSOP Output Current per Channel: 11mA SR - Slew Rate: 5 V/μs GBP - Gain Bandwidth Product: 400kHz Dual Supply Voltage (±): 3 V ~ 30 V Alternative Parts (Cross-Reference): ISL28208FUZ; ISL28208FUZ-T7A; ISL28208FUZ-T7; ISL28208FUZ-T13; Introduction Date: April 09, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6020HMS8#PBF - 781526-LT6020HMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6020HMS8#PBF
781526-LT6020HMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6020HMS8#PBF 781526-LT6020HMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781526-LT6020HMS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 100pA Voltage - Input Offset: 5μV Family Name: LT6020 Categories: Integrated Circuits (ICs) Operating Supply Current: 90μA Manufacturer Package: 8-MSOP Output Current per Channel: 11mA SR - Slew Rate: 5 V/μs GBP - Gain Bandwidth Product: 400kHz Dual Supply Voltage (±): 3 V ~ 30 V Alternative Parts (Cross-Reference): ISL28208FUZ; ISL28208FUZ-T7A; ISL28208FUZ-T7; ISL28208FUZ-T13; Introduction Date: April 09, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781526-LT6020HMS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 100pA
Voltage - Input Offset: 5μV
Family Name: LT6020
Categories: Integrated Circuits (ICs)
Operating Supply Current: 90μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 11mA
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 400kHz
Dual Supply Voltage (±): 3 V ~ 30 V
Alternative Parts (Cross-Reference): ISL28208FUZ; ISL28208FUZ-T7A; ISL28208FUZ-T7; ISL28208FUZ-T13;
Introduction Date: April 09, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781526-LT6020HMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6020HMS8#PBF
Source Current (IS) 0.0900 milliamps
VOS 0.0050 millivolts
IBIAS 1.00E-4 µA
GBW 0.4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078ACN8#PBF - 1057752-LT1078ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012IS8#PBF - 1057597-LT1012IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055CN8 - 072173-LT1055CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 2.8 milliamps
VOS 0.1200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812CS5#TRMPBF - 1058817-LT1812CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.4000 millivolts
View Details