Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014AIS8#PBF 781522-LT6014AIS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781522-LT6014AIS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 100pA Voltage - Input Offset: 30μV Family Name: LT6014 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 8-SO Output Current per Channel: 20mA SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 1.4MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): MAX9944ASA+; TLE2142MDREP; MAX44248ASA+T; MAX44248ASA+; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781522-LT6014AIS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 100pA Voltage - Input Offset: 30μV Family Name: LT6014 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 8-SO Output Current per Channel: 20mA SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 1.4MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): MAX9944ASA+; TLE2142MDREP; MAX44248ASA+T; MAX44248ASA+; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014AIS8#PBF - 781522-LT6014AIS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014AIS8#PBF
781522-LT6014AIS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014AIS8#PBF 781522-LT6014AIS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781522-LT6014AIS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 100pA Voltage - Input Offset: 30μV Family Name: LT6014 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 8-SO Output Current per Channel: 20mA SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 1.4MHz Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): MAX9944ASA+; TLE2142MDREP; MAX44248ASA+T; MAX44248ASA+; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781522-LT6014AIS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 100pA
Voltage - Input Offset: 30μV
Family Name: LT6014
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
Manufacturer Package: 8-SO
Output Current per Channel: 20mA
SR - Slew Rate: 0.2 V/μs
GBP - Gain Bandwidth Product: 1.4MHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): MAX9944ASA+; TLE2142MDREP; MAX44248ASA+T; MAX44248ASA+;
Introduction Date: March 25, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781522-LT6014AIS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014AIS8#PBF
Source Current (IS) 0.2000 milliamps
VOS 0.0300 millivolts
IBIAS 1.00E-4 µA
GBW 1.4 MHz
Unlock Full Specs
to access all available technical data