Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6000IDCB#TRPBF 781480-LT6000IDCB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781480-LT6000IDCB#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 500μV Family Name: LT6000 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 6-DFN (2x3) Output Current per Channel: 10mA SR - Slew Rate: 0.018 V/μs GBP - Gain Bandwidth Product: 60kHz Dual Supply Voltage (±): 1.8 V ~ 16 V, ±0.9 V ~ 8 V Alternative Parts (Cross-Reference): LMC6001CIN; LM6041IN; LMC6001AIH; LM6211MFX; Introduction Date: April 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781480-LT6000IDCB#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 500μV Family Name: LT6000 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 6-DFN (2x3) Output Current per Channel: 10mA SR - Slew Rate: 0.018 V/μs GBP - Gain Bandwidth Product: 60kHz Dual Supply Voltage (±): 1.8 V ~ 16 V, ±0.9 V ~ 8 V Alternative Parts (Cross-Reference): LMC6001CIN; LM6041IN; LMC6001AIH; LM6211MFX; Introduction Date: April 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6000IDCB#TRPBF - 781480-LT6000IDCB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6000IDCB#TRPBF
781480-LT6000IDCB#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6000IDCB#TRPBF 781480-LT6000IDCB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781480-LT6000IDCB#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 500μV Family Name: LT6000 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 6-DFN (2x3) Output Current per Channel: 10mA SR - Slew Rate: 0.018 V/μs GBP - Gain Bandwidth Product: 60kHz Dual Supply Voltage (±): 1.8 V ~ 16 V, ±0.9 V ~ 8 V Alternative Parts (Cross-Reference): LMC6001CIN; LM6041IN; LMC6001AIH; LM6211MFX; Introduction Date: April 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781480-LT6000IDCB#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 4nA
Voltage - Input Offset: 500μV
Family Name: LT6000
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Package: 6-DFN (2x3)
Output Current per Channel: 10mA
SR - Slew Rate: 0.018 V/μs
GBP - Gain Bandwidth Product: 60kHz
Dual Supply Voltage (±): 1.8 V ~ 16 V, ±0.9 V ~ 8 V
Alternative Parts (Cross-Reference): LMC6001CIN; LM6041IN; LMC6001AIH; LM6211MFX;
Introduction Date: April 19, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781480-LT6000IDCB#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6000IDCB#TRPBF
Source Current (IS) 0.0200 milliamps
VOS 0.5000 millivolts
IBIAS 0.0040 µA
GBW 0.0600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVIMS8#TRPBF - 1058727-LT1787HVIMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358IS8#PBF - 1058164-LT1358IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1115CN8 - 072201-LT1115CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 20 volts
Source Current (IS) 8.5 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884AIS8#TRPBF - 1058862-LT1884AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0250 millivolts
View Details