Manufacturer: Linear Technology
Win Source Part Number: 781441-LT4356MPS-1#P
Packaging: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Automotive
Number of Circuits: 1
Mounting: SMD
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: 27V Adj
Family Name: LT4356MP-1
Categories: Circuit Protection
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LT4356MPS-1; LT4356MPS-1#TR; LT4356MPMS-1#PBF; LT4356MPS-1#TRPBF;
Introduction Date: May 26, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 781441-LT4356MPS-1#PBF |
| Product Name | Surge Suppression ICs - LT4356MPS-1#PBF |
| Mounting | PCB |