Manufacturer: Linear Technology
Win Source Part Number: 1064254-LTC7860IMSE#
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: External Switch
Voltage - Working: 60V
Voltage - Clamping: Adjustable
Categories: Circuit Protection
Status: Active
Case / Package: 12-MSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 1064254-LTC7860IMSE#PBF |
| Product Name | Surge Suppression ICs - LTC7860IMSE#PBF |
| Mounting | PCB |