Win Source Electronics Surge Suppression ICs - LT4356CMS-1#TRPBF 781420-LT4356CMS-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781420-LT4356CMS-1#T RPBF Packaging: Reel package Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Family Name: LT4356-1 Categories: Circuit Protection Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LT4356CMS-1#TR; LT4356CMS-1#TRM; LT4356CMS-1; Introduction Date: September 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781420-LT4356CMS-1#T RPBF Packaging: Reel package Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Family Name: LT4356-1 Categories: Circuit Protection Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LT4356CMS-1#TR; LT4356CMS-1#TRM; LT4356CMS-1; Introduction Date: September 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression ICs - LT4356CMS-1#TRPBF - 781420-LT4356CMS-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Surge Suppression ICs - LT4356CMS-1#TRPBF
781420-LT4356CMS-1#TRPBF
Surge Suppression ICs - LT4356CMS-1#TRPBF 781420-LT4356CMS-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781420-LT4356CMS-1#T RPBF Packaging: Reel package Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 27V Adj Family Name: LT4356-1 Categories: Circuit Protection Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LT4356CMS-1#TR; LT4356CMS-1#TRM; LT4356CMS-1; Introduction Date: September 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781420-LT4356CMS-1#TRPBF
Packaging: Reel package
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Automotive
Number of Circuits: 1
Mounting: SMD
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: 27V Adj
Family Name: LT4356-1
Categories: Circuit Protection
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): LT4356CMS-1#TR; LT4356CMS-1#TRM; LT4356CMS-1;
Introduction Date: September 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 781420-LT4356CMS-1#TRPBF
Product Name Surge Suppression ICs - LT4356CMS-1#TRPBF
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE#TRPBF - 020392-LT3430EFE#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1171CT#06PBF - 072224-LT1171CT#06PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 Flow 6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CS8#TRPBF - 020446-LTC1044CS8#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3008ETS8-2.5#TRMPBF - 072353-LT3008ETS8-2.5#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-8
View Details