Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3008ETS8-2.5#TRMPBF 072353-LT3008ETS8-2.5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072353-LT3008ETS8-2. 5#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 20mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 20mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-8 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 20mA Operating Supply Current: 6μA to 1.2mA PSRR: 61dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072353-LT3008ETS8-2. 5#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 20mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 20mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-8 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 20mA Operating Supply Current: 6μA to 1.2mA PSRR: 61dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3008ETS8-2.5#TRMPBF - 072353-LT3008ETS8-2.5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3008ETS8-2.5#TRMPBF
072353-LT3008ETS8-2.5#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3008ETS8-2.5#TRMPBF 072353-LT3008ETS8-2.5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 072353-LT3008ETS8-2. 5#TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 20mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 20mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-8 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 20mA Operating Supply Current: 6μA to 1.2mA PSRR: 61dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 072353-LT3008ETS8-2.5#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 20mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 20mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-8
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 20mA
Operating Supply Current: 6μA to 1.2mA
PSRR: 61dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 072353-LT3008ETS8-2.5#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3008ETS8-2.5#TRMPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-8
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - RH137K - 1024019-RH137K - Win Source Electronics
Specs
Output Polarity Negative
Package Type TO-3; Other; TO-3
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-3.3 - 072293-LT1575CS8-3.3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-1.5#PBF - 020349-LT1962EMS8-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8#TRPBF - 020348-LT1962EMS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details