Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LT4321IUF#PBF 781419-LT4321IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781419-LT4321IUF#PBF Packaging: Tube Type: Bridge Rectifier Operating Temperature Range: -40°C ~ 85°C Package: 16-WQFN Exposed Pad Applications: Power Over Ethernet (PoE) Mounting: SMD Operating Supply Voltage: 20 V ~ 80 V Internal Switch(s): No Family Name: LT4321 Categories: Integrated Circuits (ICs) Operating Supply Current: 32μA Manufacturer Package: 16-QFN (4x4) Channel Type Type: N Alternative Parts (Cross-Reference): LM5050MK-2; LM5050MKX-2; LM5050MKX-1; ISL6144IVZA-T; Introduction Date: September 20, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781419-LT4321IUF#PBF Packaging: Tube Type: Bridge Rectifier Operating Temperature Range: -40°C ~ 85°C Package: 16-WQFN Exposed Pad Applications: Power Over Ethernet (PoE) Mounting: SMD Operating Supply Voltage: 20 V ~ 80 V Internal Switch(s): No Family Name: LT4321 Categories: Integrated Circuits (ICs) Operating Supply Current: 32μA Manufacturer Package: 16-QFN (4x4) Channel Type Type: N Alternative Parts (Cross-Reference): LM5050MK-2; LM5050MKX-2; LM5050MKX-1; ISL6144IVZA-T; Introduction Date: September 20, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4321IUF#PBF - 781419-LT4321IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4321IUF#PBF
781419-LT4321IUF#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4321IUF#PBF 781419-LT4321IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 781419-LT4321IUF#PBF Packaging: Tube Type: Bridge Rectifier Operating Temperature Range: -40°C ~ 85°C Package: 16-WQFN Exposed Pad Applications: Power Over Ethernet (PoE) Mounting: SMD Operating Supply Voltage: 20 V ~ 80 V Internal Switch(s): No Family Name: LT4321 Categories: Integrated Circuits (ICs) Operating Supply Current: 32μA Manufacturer Package: 16-QFN (4x4) Channel Type Type: N Alternative Parts (Cross-Reference): LM5050MK-2; LM5050MKX-2; LM5050MKX-1; ISL6144IVZA-T; Introduction Date: September 20, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781419-LT4321IUF#PBF
Packaging: Tube
Type: Bridge Rectifier
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WQFN Exposed Pad
Applications: Power Over Ethernet (PoE)
Mounting: SMD
Operating Supply Voltage: 20 V ~ 80 V
Internal Switch(s): No
Family Name: LT4321
Categories: Integrated Circuits (ICs)
Operating Supply Current: 32μA
Manufacturer Package: 16-QFN (4x4)
Channel Type Type: N
Alternative Parts (Cross-Reference): LM5050MK-2; LM5050MKX-2; LM5050MKX-1; ISL6144IVZA-T;
Introduction Date: September 20, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 781419-LT4321IUF#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LT4321IUF#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products