Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354CDDB#TRMPBF 1063620-LTC4354CDDB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063620-LTC4354CDDB# TRMPBF Packaging: Reel - TR Type: Source Selector Switch Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 700ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: -48V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063620-LTC4354CDDB# TRMPBF Packaging: Reel - TR Type: Source Selector Switch Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 700ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: -48V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354CDDB#TRMPBF - 1063620-LTC4354CDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354CDDB#TRMPBF
1063620-LTC4354CDDB#TRMPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354CDDB#TRMPBF 1063620-LTC4354CDDB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1063620-LTC4354CDDB# TRMPBF Packaging: Reel - TR Type: Source Selector Switch Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 700ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: -48V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063620-LTC4354CDDB#TRMPBF
Packaging: Reel - TR
Type: Source Selector Switch
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 700ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DFN (3x2)
Supply Voltage - Operating: -48V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1063620-LTC4354CDDB#TRMPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354CDDB#TRMPBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 30HFU-200 - 1128032-30HFU-200 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Circuit Protection - TVS - Diodes - 1035316-1N5648A - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 36.8 volts
Tj -65 to 175 C (-85 to 347 F)
View Details
Hard To Find - 16KQ40 - 1121435-16KQ40 - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - C10T06QH-11A - 1158329-C10T06QH-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details