Manufacturer: Linear Technology
Win Source Part Number: 781416-LT4320IMSE#TR
Packaging: Reel package
Type: Bridge Rectifier
Operating Temperature Range: -40°C ~ 85°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 9 V ~ 72 V
Internal Switch(s): No
Family Name: LT4320
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 12-MSOP-EP
Channel Type Type: N
Alternative Parts (Cross-Reference): LM5050MK-2; LM5050MKX-2; LM5050MKX-1; ISL6144IVZA-T;
Introduction Date: May 22, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 781416-LT4320IMSE#TRPBF |
| Product Name | PMIC - PMIC - OR Controllers, Ideal Diodes - LT4320IMSE#TRPBF |
| Tj | -40 to 85 C (-40 to 185 F) |