Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4250LIN8#PBF 781400-LT4250LIN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781400-LT4250LIN8#PB F Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Fault Timeout Package: 8-DIP (0.300", 7.62mm) Applications: -48V Operating Supply Voltage: -80 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Family Name: LT4250L Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LT4250LIN8; LT4250LIS8; LT4250LIS8#TR; LT4250LIS8#PBF; Introduction Date: May 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781400-LT4250LIN8#PB F Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Fault Timeout Package: 8-DIP (0.300", 7.62mm) Applications: -48V Operating Supply Voltage: -80 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Family Name: LT4250L Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LT4250LIN8; LT4250LIS8; LT4250LIS8#TR; LT4250LIS8#PBF; Introduction Date: May 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4250LIN8#PBF - 781400-LT4250LIN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4250LIN8#PBF
781400-LT4250LIN8#PBF
PMIC - PMIC - Hot Swap Controllers - LT4250LIN8#PBF 781400-LT4250LIN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781400-LT4250LIN8#PB F Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Fault Timeout Package: 8-DIP (0.300", 7.62mm) Applications: -48V Operating Supply Voltage: -80 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Family Name: LT4250L Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LT4250LIN8; LT4250LIS8; LT4250LIS8#TR; LT4250LIS8#PBF; Introduction Date: May 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781400-LT4250LIN8#PBF
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Fault Timeout
Package: 8-DIP (0.300", 7.62mm)
Applications: -48V
Operating Supply Voltage: -80 V ~ 18 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Latched Fault, OVP, UVLO
Feature Pins: DRAIN, /PWRGD, OV, UV
Family Name: LT4250L
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LT4250LIN8; LT4250LIS8; LT4250LIS8#TR; LT4250LIS8#PBF;
Introduction Date: May 02, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781400-LT4250LIN8#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4250LIN8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2908CDDB-B1#TRPBF - 124039-LTC2908CDDB-B1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Battery Management - LTC4099EPDC#PBF - 1063342-LTC4099EPDC#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-UTQFN-EP (3x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HIS8#PBF - 020428-LT4250HIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details