Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LT4180EGN#PBF 781397-LT4180EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781397-LT4180EGN#PBF Series: Virtual Remote Sense Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 24-SSOP (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 3.1 V ~ 50 V Family Name: LT4180 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LT4180IGN#TRPBF; LT4180IGN#PBF; LM494CJ; BM92A30MWV-ZE2; Introduction Date: March 25, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781397-LT4180EGN#PBF Series: Virtual Remote Sense Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 24-SSOP (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 3.1 V ~ 50 V Family Name: LT4180 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LT4180IGN#TRPBF; LT4180IGN#PBF; LM494CJ; BM92A30MWV-ZE2; Introduction Date: March 25, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LT4180EGN#PBF - 781397-LT4180EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LT4180EGN#PBF
781397-LT4180EGN#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LT4180EGN#PBF 781397-LT4180EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781397-LT4180EGN#PBF Series: Virtual Remote Sense Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 24-SSOP (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 3.1 V ~ 50 V Family Name: LT4180 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LT4180IGN#TRPBF; LT4180IGN#PBF; LM494CJ; BM92A30MWV-ZE2; Introduction Date: March 25, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781397-LT4180EGN#PBF
Series: Virtual Remote Sense
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 24-SSOP (0.154", 3.90mm Width)
Applications: Power Supply Controller
Mounting: SMD
Operating Supply Voltage: 3.1 V ~ 50 V
Family Name: LT4180
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): LT4180IGN#TRPBF; LT4180IGN#PBF; LM494CJ; BM92A30MWV-ZE2;
Introduction Date: March 25, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781397-LT4180EGN#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LT4180EGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2933IDHD#PBF - 1062273-LTC2933IDHD#PBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x4)
View Details
PMIC - PMIC - Supervisors - LTC2960CTS8-3#TRPBF - 1062331-LTC2960CTS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-3IGN#PBF - 072492-LTC1647-3IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970IUFD#TRPBF - 1062343-LTC2970IUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3700 µA
View Details