Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980IDE#TRPBF 781373-LT3980IDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781373-LT3980IDE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 225kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A Family Name: LT3980 Output Voltage: 0.79V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 57.42V Input Voltage MIN: 3.6V Voltage Input MAX: 58V Alternative Parts (Cross-Reference): TPS54260QDRCRQ1; LM46002QPWPRQ1; LM46002AQPWPRQ1; TPS54260DRCR; Introduction Date: September 15, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781373-LT3980IDE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 225kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A Family Name: LT3980 Output Voltage: 0.79V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 57.42V Input Voltage MIN: 3.6V Voltage Input MAX: 58V Alternative Parts (Cross-Reference): TPS54260QDRCRQ1; LM46002QPWPRQ1; LM46002AQPWPRQ1; TPS54260DRCR; Introduction Date: September 15, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980IDE#TRPBF - 781373-LT3980IDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980IDE#TRPBF
781373-LT3980IDE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980IDE#TRPBF 781373-LT3980IDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781373-LT3980IDE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 225kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A Family Name: LT3980 Output Voltage: 0.79V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 57.42V Input Voltage MIN: 3.6V Voltage Input MAX: 58V Alternative Parts (Cross-Reference): TPS54260QDRCRQ1; LM46002QPWPRQ1; LM46002AQPWPRQ1; TPS54260DRCR; Introduction Date: September 15, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781373-LT3980IDE#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 225kHz ~ 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A
Family Name: LT3980
Output Voltage: 0.79V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DFN (4x3)
Output Voltage MAX: 57.42V
Input Voltage MIN: 3.6V
Voltage Input MAX: 58V
Alternative Parts (Cross-Reference): TPS54260QDRCRQ1; LM46002QPWPRQ1; LM46002AQPWPRQ1; TPS54260DRCR;
Introduction Date: September 15, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781373-LT3980IDE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980IDE#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.7900 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172IN8 - 072226-LT1172IN8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRMPBF - 020588-LTC3528EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#PBF - 020418-LT3748IMS#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771IS8#PBF - 020508-LTC1771IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details