Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3972EDD#TRPBF 781354-LT3972EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781354-LT3972EDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 230kHz ~ 2.45MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT3972 Output Voltage: 0.79V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 30V Input Voltage MIN: 3.6V Voltage Input MAX: 33V Alternative Parts (Cross-Reference): PSA60; MAX17633CATP+T; MAX17633CATP+; LMR14050SSQDDARQ1; Introduction Date: September 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781354-LT3972EDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 230kHz ~ 2.45MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT3972 Output Voltage: 0.79V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 30V Input Voltage MIN: 3.6V Voltage Input MAX: 33V Alternative Parts (Cross-Reference): PSA60; MAX17633CATP+T; MAX17633CATP+; LMR14050SSQDDARQ1; Introduction Date: September 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3972EDD#TRPBF - 781354-LT3972EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3972EDD#TRPBF
781354-LT3972EDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3972EDD#TRPBF 781354-LT3972EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781354-LT3972EDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 230kHz ~ 2.45MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT3972 Output Voltage: 0.79V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 30V Input Voltage MIN: 3.6V Voltage Input MAX: 33V Alternative Parts (Cross-Reference): PSA60; MAX17633CATP+T; MAX17633CATP+; LMR14050SSQDDARQ1; Introduction Date: September 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781354-LT3972EDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 230kHz ~ 2.45MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3.5A
Family Name: LT3972
Output Voltage: 0.79V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 30V
Input Voltage MIN: 3.6V
Voltage Input MAX: 33V
Alternative Parts (Cross-Reference): PSA60; MAX17633CATP+T; MAX17633CATP+; LMR14050SSQDDARQ1;
Introduction Date: September 18, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781354-LT3972EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3972EDD#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.7900 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EUFD#TRPBF - 104924-LTC3633EUFD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CS8#TRPBF - 1058089-LT1246CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EUH#PBF - 020619-LTC3827EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244IN8#PBF - 1058082-LT1244IN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Maturity; Active
View Details