Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE-3.3#PBF 781350-LT3971EMSE-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781350-LT3971EMSE-3. 3#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3971 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Input Voltage MIN: 4.3V Voltage Input MAX: 38V Alternative Parts (Cross-Reference): PSA60; PSA60TR; LT3971EDD-3.3#PBF; LT3971EMSE-3.3#TRPBF ; Introduction Date: February 17, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781350-LT3971EMSE-3. 3#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3971 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Input Voltage MIN: 4.3V Voltage Input MAX: 38V Alternative Parts (Cross-Reference): PSA60; PSA60TR; LT3971EDD-3.3#PBF; LT3971EMSE-3.3#TRPBF ; Introduction Date: February 17, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE-3.3#PBF - 781350-LT3971EMSE-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE-3.3#PBF
781350-LT3971EMSE-3.3#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE-3.3#PBF 781350-LT3971EMSE-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 781350-LT3971EMSE-3. 3#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.2A Family Name: LT3971 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Input Voltage MIN: 4.3V Voltage Input MAX: 38V Alternative Parts (Cross-Reference): PSA60; PSA60TR; LT3971EDD-3.3#PBF; LT3971EMSE-3.3#TRPBF ; Introduction Date: February 17, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781350-LT3971EMSE-3.3#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.2A
Family Name: LT3971
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Input Voltage MIN: 4.3V
Voltage Input MAX: 38V
Alternative Parts (Cross-Reference): PSA60; PSA60TR; LT3971EDD-3.3#PBF; LT3971EMSE-3.3#TRPBF;
Introduction Date: February 17, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781350-LT3971EMSE-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE-3.3#PBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241IS8#TRPBF - 105638-LT1241IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN#PBF - 020505-LTC1735CGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824HMSE#PBF - 072598-LTC3824HMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624IS8#PBF - 020489-LTC1624IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details