Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3905EUD#PBF 781317-LT3905EUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781317-LT3905EUD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1MHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 350mA (Switch) Family Name: LT3905 Output Voltage: 1.248V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Output Voltage MAX: 65V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 12V Alternative Parts (Cross-Reference): LT3905EUD#TRPBF; Introduction Date: November 07, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781317-LT3905EUD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1MHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 350mA (Switch) Family Name: LT3905 Output Voltage: 1.248V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Output Voltage MAX: 65V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 12V Alternative Parts (Cross-Reference): LT3905EUD#TRPBF; Introduction Date: November 07, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3905EUD#PBF - 781317-LT3905EUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3905EUD#PBF
781317-LT3905EUD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3905EUD#PBF 781317-LT3905EUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781317-LT3905EUD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1MHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 350mA (Switch) Family Name: LT3905 Output Voltage: 1.248V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Output Voltage MAX: 65V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 12V Alternative Parts (Cross-Reference): LT3905EUD#TRPBF; Introduction Date: November 07, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781317-LT3905EUD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1MHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 350mA (Switch)
Family Name: LT3905
Output Voltage: 1.248V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Output Voltage MAX: 65V (Switch)
Input Voltage MIN: 2.7V
Voltage Input MAX: 12V
Alternative Parts (Cross-Reference): LT3905EUD#TRPBF;
Introduction Date: November 07, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781317-LT3905EUD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3905EUD#PBF
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CS8#TRPBF - 020233-LT1172CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE#PBF - 072327-LT1765EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1725CGN#PBF - 020303-LT1725CGN#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3533EDE#PBF - 020590-LTC3533EDE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details