Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3844EFE#TRPBF 781310-LT3844EFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781310-LT3844EFE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, SEPIC Frequency - Switching: 300kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Family Name: LT3844 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): NCP81111MNI5TXG; CHL8214-04CRT; RT8101APSP; ISL6324ACRZR5381; Introduction Date: March 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 781310-LT3844EFE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, SEPIC Frequency - Switching: 300kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Family Name: LT3844 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): NCP81111MNI5TXG; CHL8214-04CRT; RT8101APSP; ISL6324ACRZR5381; Introduction Date: March 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT3844EFE#TRPBF is a high voltage DC/DC switching regulator controller designed for medium power applications. It operates within a wide input voltage range of 4V to 60V and supports various topologies including step-down, step-up, inverting, and SEPIC configurations. The device features programmable operating frequencies from 100kHz to 500kHz, with synchronization capabilities up to 600kHz, making it suitable for noise-sensitive applications. Key specifications include a maximum output voltage of 36V, a quiescent current of 120µA in Burst Mode operation, and a shutdown current of 10µA. The LT3844 also incorporates features such as programmable soft-start, undervoltage lockout, and thermal shutdown for enhanced reliability. It is housed in a 16-lead thermally enhanced TSSOP package, which aids in efficient thermal management. This product is particularly applicable in industrial power distribution, automotive systems, avionics, and telecom power applications. Its combination of high efficiency, low quiescent current, and robust protection features makes it a viable option for engineers looking to implement reliable power management solutions in their designs.

Datasheet Summary
Powered by GS/AI

The LT3844EFE#TRPBF is a high voltage DC/DC switching regulator controller designed for medium power applications. It operates within a wide input voltage range of 4V to 60V and supports various topologies including step-down, step-up, inverting, and SEPIC configurations. The device features programmable operating frequencies from 100kHz to 500kHz, with synchronization capabilities up to 600kHz, making it suitable for noise-sensitive applications. Key specifications include a maximum output voltage of 36V, a quiescent current of 120µA in Burst Mode operation, and a shutdown current of 10µA. The LT3844 also incorporates features such as programmable soft-start, undervoltage lockout, and thermal shutdown for enhanced reliability. It is housed in a 16-lead thermally enhanced TSSOP package, which aids in efficient thermal management. This product is particularly applicable in industrial power distribution, automotive systems, avionics, and telecom power applications. Its combination of high efficiency, low quiescent current, and robust protection features makes it a viable option for engineers looking to implement reliable power management solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3844EFE#TRPBF - 781310-LT3844EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3844EFE#TRPBF
781310-LT3844EFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3844EFE#TRPBF 781310-LT3844EFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781310-LT3844EFE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, SEPIC Frequency - Switching: 300kHz Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Family Name: LT3844 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): NCP81111MNI5TXG; CHL8214-04CRT; RT8101APSP; ISL6324ACRZR5381; Introduction Date: March 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781310-LT3844EFE#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, SEPIC
Frequency - Switching: 300kHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 4 V ~ 60 V
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Family Name: LT3844
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Alternative Parts (Cross-Reference): NCP81111MNI5TXG; CHL8214-04CRT; RT8101APSP; ISL6324ACRZR5381;
Introduction Date: March 24, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781310-LT3844EFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3844EFE#TRPBF
Configuration / Function Buck; Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-5 - 072198-LT1110CS8-5 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1649CS - 072493-LTC1649CS - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3113IFE#PBF - 020560-LTC3113IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545EUD#PBF - 072577-LTC3545EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (3x3)
View Details