Manufacturer: Linear Technology
Win Source Part Number: 781276-LT3757IDD#TRP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 2.9 V ~ 40 V
Number of Outputs: 1
Output Configuration: Positive and Negative
Synchronous Rectifier: No
Family Name: LT3757
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): NJM2382V; NJM2382D; NJM2382M; FAN501MPX;
Introduction Date: May 06, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 781276-LT3757IDD#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757IDD#TRPBF |
| Configuration / Function | Boost, Flyback, SEPIC |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 10-WFDFN Exposed Pad |