Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748EMS#PBF 781244-LT3748EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781244-LT3748EMS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Control Features: Enable, Soft Start Supply Voltage: 5 V ~ 100 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LT3748EMS#TRPBF; LT3748IMS#TRPBF; LT3748IMS#PBF; LT3748EMS#PBF; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781244-LT3748EMS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Control Features: Enable, Soft Start Supply Voltage: 5 V ~ 100 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LT3748EMS#TRPBF; LT3748IMS#TRPBF; LT3748IMS#PBF; LT3748EMS#PBF; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748EMS#PBF - 781244-LT3748EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748EMS#PBF
781244-LT3748EMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748EMS#PBF 781244-LT3748EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 781244-LT3748EMS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Control Features: Enable, Soft Start Supply Voltage: 5 V ~ 100 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LT3748EMS#TRPBF; LT3748IMS#TRPBF; LT3748IMS#PBF; LT3748EMS#PBF; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781244-LT3748EMS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Control Features: Enable, Soft Start
Supply Voltage: 5 V ~ 100 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP
Alternative Parts (Cross-Reference): LT3748EMS#TRPBF; LT3748IMS#TRPBF; LT3748IMS#PBF; LT3748EMS#PBF;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781244-LT3748EMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748EMS#PBF
Configuration / Function Flyback
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934IS6#TRPBF - 072335-LT1934IS6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EDDB#TRMPBF - 020424-LT3970EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-2 - 072479-LTC1503CS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LXCUH/TR - 072590-LTC3728LXCUH/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details