Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692EUH#TRPBF 781220-LT3692EUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781220-LT3692EUH#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 110kHz ~ 2.5MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT3692 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN Exposed Pad (5x5) Output Voltage MAX: 34.2V Input Voltage MIN: 3V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LM3102QMH/NOPB; ADP2443ACPZ-R7; LT3692EUH#TRPBF; LT3692AHUH#TRPBF; MAX17633CATP+T; MAX17633CATP+; MAX17543ATP+T; MAX17681ATB+; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781220-LT3692EUH#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 110kHz ~ 2.5MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT3692 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN Exposed Pad (5x5) Output Voltage MAX: 34.2V Input Voltage MIN: 3V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LM3102QMH/NOPB; ADP2443ACPZ-R7; LT3692EUH#TRPBF; LT3692AHUH#TRPBF; MAX17633CATP+T; MAX17633CATP+; MAX17543ATP+T; MAX17681ATB+; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692EUH#TRPBF - 781220-LT3692EUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692EUH#TRPBF
781220-LT3692EUH#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692EUH#TRPBF 781220-LT3692EUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781220-LT3692EUH#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 110kHz ~ 2.5MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT3692 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN Exposed Pad (5x5) Output Voltage MAX: 34.2V Input Voltage MIN: 3V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LM3102QMH/NOPB; ADP2443ACPZ-R7; LT3692EUH#TRPBF; LT3692AHUH#TRPBF; MAX17633CATP+T; MAX17633CATP+; MAX17543ATP+T; MAX17681ATB+; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781220-LT3692EUH#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 110kHz ~ 2.5MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3.5A
Family Name: LT3692
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN Exposed Pad (5x5)
Output Voltage MAX: 34.2V
Input Voltage MIN: 3V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): LM3102QMH/NOPB; ADP2443ACPZ-R7; LT3692EUH#TRPBF; LT3692AHUH#TRPBF; MAX17633CATP+T; MAX17633CATP+; MAX17543ATP+T; MAX17681ATB+;
Introduction Date: November 15, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781220-LT3692EUH#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692EUH#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 32-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data