Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692AHFE#PBF 781219-LT3692AHFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781219-LT3692AHFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 110kHz ~ 2.5MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT3692A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP-EP Output Voltage MAX: 34.2V Input Voltage MIN: 3V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): R7986ATR; R7986A; LM20242MHX; LM20242MH/HFLF; Introduction Date: November 11, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781219-LT3692AHFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 110kHz ~ 2.5MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT3692A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP-EP Output Voltage MAX: 34.2V Input Voltage MIN: 3V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): R7986ATR; R7986A; LM20242MHX; LM20242MH/HFLF; Introduction Date: November 11, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692AHFE#PBF - 781219-LT3692AHFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692AHFE#PBF
781219-LT3692AHFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692AHFE#PBF 781219-LT3692AHFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781219-LT3692AHFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 110kHz ~ 2.5MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.5A Family Name: LT3692A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-TSSOP-EP Output Voltage MAX: 34.2V Input Voltage MIN: 3V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): R7986ATR; R7986A; LM20242MHX; LM20242MH/HFLF; Introduction Date: November 11, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781219-LT3692AHFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 110kHz ~ 2.5MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3.5A
Family Name: LT3692A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-TSSOP-EP
Output Voltage MAX: 34.2V
Input Voltage MIN: 3V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): R7986ATR; R7986A; LM20242MHX; LM20242MH/HFLF;
Introduction Date: November 11, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781219-LT3692AHFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692AHFE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3489EMS8E#PBF - 072372-LT3489EMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1534IS-1#PBF - 020276-LT1534IS-1#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EUH#PBF - 072588-LTC3728EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN - 072417-LTC1044CN - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details