Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT3585EDDB-2#TRPBF 781142-LT3585EDDB-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781142-LT3585EDDB-2# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD Operating Supply Voltage: 1.5 V ~ 16 V Family Name: LT3585-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): LT3585EDDB-2; LT3585EDDB-2#TR; LT3585EDDB-2#TRM; LT3585EDDB-2#PBF; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781142-LT3585EDDB-2# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD Operating Supply Voltage: 1.5 V ~ 16 V Family Name: LT3585-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): LT3585EDDB-2; LT3585EDDB-2#TR; LT3585EDDB-2#TRM; LT3585EDDB-2#PBF; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT3585EDDB-2#TRPBF - 781142-LT3585EDDB-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT3585EDDB-2#TRPBF
781142-LT3585EDDB-2#TRPBF
PMIC - PMIC - Power Management - Specialized - LT3585EDDB-2#TRPBF 781142-LT3585EDDB-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781142-LT3585EDDB-2# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD Operating Supply Voltage: 1.5 V ~ 16 V Family Name: LT3585-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): LT3585EDDB-2; LT3585EDDB-2#TR; LT3585EDDB-2#TRM; LT3585EDDB-2#PBF; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781142-LT3585EDDB-2#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFDFN Exposed Pad
Applications: Photoflash Capacitor Charger, Xenon
Mounting: SMD
Operating Supply Voltage: 1.5 V ~ 16 V
Family Name: LT3585-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Package: 10-DFN (3x2)
Alternative Parts (Cross-Reference): LT3585EDDB-2; LT3585EDDB-2#TR; LT3585EDDB-2#TRM; LT3585EDDB-2#PBF;
Introduction Date: July 26, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781142-LT3585EDDB-2#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LT3585EDDB-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS-1#PBF - 1063355-LTC4151CMS-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CG#PBF - 020470-LTC1421CG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
Newest Parts - LTC1726ES8-2.5 - 1207979-LTC1726ES8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2900-1CMS#TRPBF - 107510-LTC2900-1CMS#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; 10-MSOP
View Details