Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580HMS8E#TRPBF 781136-LT3580HMS8E#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781136-LT3580HMS8E#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT3580 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): LT3580HMS8E#PBF; LT3580EMS8E#TRPBF; LT3580EMS8E; LT3580MPMS8E#PBF; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781136-LT3580HMS8E#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT3580 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): LT3580HMS8E#PBF; LT3580EMS8E#TRPBF; LT3580EMS8E; LT3580MPMS8E#PBF; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580HMS8E#TRPBF - 781136-LT3580HMS8E#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580HMS8E#TRPBF
781136-LT3580HMS8E#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580HMS8E#TRPBF 781136-LT3580HMS8E#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781136-LT3580HMS8E#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT3580 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): LT3580HMS8E#PBF; LT3580EMS8E#TRPBF; LT3580EMS8E; LT3580MPMS8E#PBF; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781136-LT3580HMS8E#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Cuk, SEPIC
Frequency - Switching: 200kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 2A (Switch)
Family Name: LT3580
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Output Voltage MAX: 42V (Switch)
Input Voltage MIN: 2.5V
Voltage Input MAX: 32V
Alternative Parts (Cross-Reference): LT3580HMS8E#PBF; LT3580EMS8E#TRPBF; LT3580EMS8E; LT3580MPMS8E#PBF;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781136-LT3580HMS8E#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580HMS8E#TRPBF
Configuration / Function Boost; Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEUF#PBF - 020570-LTC3412AEUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1751EMS8#PBF - 020507-LTC1751EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242CS8#TRPBF - 102512-LT1242CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680IMSE#PBF - 072390-LT3680IMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details