Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3575EFE#PBF 781129-LT3575EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781129-LT3575EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 2.5A Family Name: LT3575 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3575IFE#TRPBF; LT3575IFE#PBF; NJM2382V; NJM2382D; Introduction Date: July 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781129-LT3575EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 2.5A Family Name: LT3575 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3575IFE#TRPBF; LT3575IFE#PBF; NJM2382V; NJM2382D; Introduction Date: July 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3575EFE#PBF - 781129-LT3575EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3575EFE#PBF
781129-LT3575EFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3575EFE#PBF 781129-LT3575EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781129-LT3575EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 2.5A Family Name: LT3575 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT3575IFE#TRPBF; LT3575IFE#PBF; NJM2382V; NJM2382D; Introduction Date: July 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781129-LT3575EFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 40kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Current: 2.5A
Family Name: LT3575
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Input Voltage MIN: 3V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT3575IFE#TRPBF; LT3575IFE#PBF; NJM2382V; NJM2382D;
Introduction Date: July 15, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781129-LT3575EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3575EFE#PBF
Configuration / Function Flyback
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
IOUT 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVIR#PBF - 072268-LT1374HVIR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-3.3#PBF - 102455-LT1304CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8#PBF - 072281-LT1506CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411AEMS#TRPBF - 102187-LTC3411AEMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details