Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3512EMS#PBF 781103-LT3512EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781103-LT3512EMS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 650kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 420mA Family Name: LT3512 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Input Voltage MIN: 4.5V Voltage Input MAX: 100V Alternative Parts (Cross-Reference): LT3512IMS#PBF; LT3512IMS#TRPBF; LT3512EMS#TRPBF; LT3512MPMS#PBF; Introduction Date: February 09, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781103-LT3512EMS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 650kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 420mA Family Name: LT3512 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Input Voltage MIN: 4.5V Voltage Input MAX: 100V Alternative Parts (Cross-Reference): LT3512IMS#PBF; LT3512IMS#TRPBF; LT3512EMS#TRPBF; LT3512MPMS#PBF; Introduction Date: February 09, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3512EMS#PBF - 781103-LT3512EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3512EMS#PBF
781103-LT3512EMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3512EMS#PBF 781103-LT3512EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 781103-LT3512EMS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 650kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 420mA Family Name: LT3512 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Input Voltage MIN: 4.5V Voltage Input MAX: 100V Alternative Parts (Cross-Reference): LT3512IMS#PBF; LT3512IMS#TRPBF; LT3512EMS#TRPBF; LT3512MPMS#PBF; Introduction Date: February 09, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781103-LT3512EMS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads
Mounting: SMD
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 40kHz ~ 650kHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Current: 420mA
Family Name: LT3512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP
Input Voltage MIN: 4.5V
Voltage Input MAX: 100V
Alternative Parts (Cross-Reference): LT3512IMS#PBF; LT3512IMS#TRPBF; LT3512EMS#TRPBF; LT3512MPMS#PBF;
Introduction Date: February 09, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781103-LT3512EMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3512EMS#PBF
Configuration / Function Flyback
Package Type Other; 16-TFSOP (0.118", 3.00mm Width), 12 leads
Special Features Multiple Outputs; Synchronous Rectification
IOUT 0.4200 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#PBF - 020418-LT3748IMS#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3869EUFD#PBF - 072606-LTC3869EUFD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN - 072417-LTC1044CN - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE#TR - 087468-LT3430EFE#TR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details