Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508HUF#PBF 781096-LT3508HUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781096-LT3508HUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 920kHz ~ 1.06MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.4A Family Name: LT3508 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Output Voltage MAX: 35.28V Input Voltage MIN: 3.7V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LT3508HUF; LT3508HFE#PBF; LT3508HFE#TRPBF; LT3508HUF#TRPBF; Introduction Date: January 22, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781096-LT3508HUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 920kHz ~ 1.06MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.4A Family Name: LT3508 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Output Voltage MAX: 35.28V Input Voltage MIN: 3.7V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LT3508HUF; LT3508HFE#PBF; LT3508HFE#TRPBF; LT3508HUF#TRPBF; Introduction Date: January 22, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508HUF#PBF - 781096-LT3508HUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508HUF#PBF
781096-LT3508HUF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508HUF#PBF 781096-LT3508HUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 781096-LT3508HUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 920kHz ~ 1.06MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.4A Family Name: LT3508 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Output Voltage MAX: 35.28V Input Voltage MIN: 3.7V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): LT3508HUF; LT3508HFE#PBF; LT3508HFE#TRPBF; LT3508HUF#TRPBF; Introduction Date: January 22, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781096-LT3508HUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 920kHz ~ 1.06MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.4A
Family Name: LT3508
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN-EP (4x4)
Output Voltage MAX: 35.28V
Input Voltage MIN: 3.7V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): LT3508HUF; LT3508HFE#PBF; LT3508HFE#TRPBF; LT3508HUF#TRPBF;
Introduction Date: January 22, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781096-LT3508HUF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508HUF#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933ES6#TRPBF - 072334-LT1933ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1618EMS#PBF - 020284-LT1618EMS#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Buck, Boost, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CN8#PBF - 072432-LTC1144CN8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVIR#PBF - 072268-LT1374HVIR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details