Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3504IUFD#TRPBF 781080-LT3504IUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781080-LT3504IUFD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.1MHz Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LT3504I Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 40V Input Voltage MIN: 3.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2672LDX-ADJ/NOPB; LM3103MHX; LM2672LDX-ADJ; LM3103MH; Introduction Date: July 06, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781080-LT3504IUFD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.1MHz Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LT3504I Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 40V Input Voltage MIN: 3.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2672LDX-ADJ/NOPB; LM3103MHX; LM2672LDX-ADJ; LM3103MH; Introduction Date: July 06, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3504IUFD#TRPBF - 781080-LT3504IUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3504IUFD#TRPBF
781080-LT3504IUFD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3504IUFD#TRPBF 781080-LT3504IUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781080-LT3504IUFD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 2.1MHz Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LT3504I Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 40V Input Voltage MIN: 3.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2672LDX-ADJ/NOPB; LM3103MHX; LM2672LDX-ADJ; LM3103MH; Introduction Date: July 06, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781080-LT3504IUFD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 2.1MHz
Number of Outputs: 4
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LT3504I
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Output Voltage MAX: 40V
Input Voltage MIN: 3.2V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2672LDX-ADJ/NOPB; LM3103MHX; LM2672LDX-ADJ; LM3103MH;
Introduction Date: July 06, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781080-LT3504IUFD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3504IUFD#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3 - 072433-LTC1147CS8-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1301IS8#TRPBF - 1058112-LT1301IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Programmable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-5 - 072253-LT1304CS8-5 - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD#PBF - 072564-LTC3407EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details