Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502AEMS#PBF 781072-LT3502AEMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781072-LT3502AEMS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA Family Name: LT3502A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Output Voltage MAX: 32V Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): TPS623860YZJR; TPS623850YZJT; TPS623850YZJR ; LV58061MX-TLM-H; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781072-LT3502AEMS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA Family Name: LT3502A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Output Voltage MAX: 32V Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): TPS623860YZJR; TPS623850YZJT; TPS623850YZJR ; LV58061MX-TLM-H; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502AEMS#PBF - 781072-LT3502AEMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502AEMS#PBF
781072-LT3502AEMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502AEMS#PBF 781072-LT3502AEMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 781072-LT3502AEMS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA Family Name: LT3502A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Output Voltage MAX: 32V Input Voltage MIN: 3V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): TPS623860YZJR; TPS623850YZJT; TPS623850YZJR ; LV58061MX-TLM-H; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781072-LT3502AEMS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LT3502A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Output Voltage MAX: 32V
Input Voltage MIN: 3V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): TPS623860YZJR; TPS623850YZJT; TPS623850YZJR ; LV58061MX-TLM-H;
Introduction Date: April 27, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781072-LT3502AEMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502AEMS#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580MPMS8E#PBF - 072382-LT3580MPMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3701EGN#PBF - 072579-LTC3701EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-2#PBF - 020566-LTC3407EDD-2#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CS8#TRPBF - 1057656-LT1026CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details