Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT3485EDD-2#TRPBF 781054-LT3485EDD-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781054-LT3485EDD-2#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD Operating Supply Voltage: 1.7 V ~ 10 V Family Name: LT3485 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LT3485EDD-3; LT3485EDD-2; LT3485EDD-2#TR; LT3485EDD-0#TR; Introduction Date: November 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781054-LT3485EDD-2#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD Operating Supply Voltage: 1.7 V ~ 10 V Family Name: LT3485 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LT3485EDD-3; LT3485EDD-2; LT3485EDD-2#TR; LT3485EDD-0#TR; Introduction Date: November 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT3485EDD-2#TRPBF - 781054-LT3485EDD-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT3485EDD-2#TRPBF
781054-LT3485EDD-2#TRPBF
PMIC - PMIC - Power Management - Specialized - LT3485EDD-2#TRPBF 781054-LT3485EDD-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781054-LT3485EDD-2#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD Operating Supply Voltage: 1.7 V ~ 10 V Family Name: LT3485 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LT3485EDD-3; LT3485EDD-2; LT3485EDD-2#TR; LT3485EDD-0#TR; Introduction Date: November 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781054-LT3485EDD-2#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFDFN Exposed Pad
Applications: Photoflash Capacitor Charger, Xenon
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 10 V
Family Name: LT3485
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): LT3485EDD-3; LT3485EDD-2; LT3485EDD-2#TR; LT3485EDD-0#TR;
Introduction Date: November 04, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781054-LT3485EDD-2#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LT3485EDD-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS-1#TRPBF - 1063361-LTC4151IMS-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4251CS6#TRMPBF - 106279-LTC4251CS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-6
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CS8-2.5#PBF - 122218-LTC1326CS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-2CS8#PBF - 1060956-LTC1647-2CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details