Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT3485EDD-0#PBF 781052-LT3485EDD-0#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781052-LT3485EDD-0#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD Operating Supply Voltage: 1.7 V ~ 10 V Family Name: LT3485 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LT3485EDD-0#TR; LT3485EDD-0; LT3485EDD-0#TRPBF; Introduction Date: November 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781052-LT3485EDD-0#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD Operating Supply Voltage: 1.7 V ~ 10 V Family Name: LT3485 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LT3485EDD-0#TR; LT3485EDD-0; LT3485EDD-0#TRPBF; Introduction Date: November 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT3485EDD-0#PBF - 781052-LT3485EDD-0#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT3485EDD-0#PBF
781052-LT3485EDD-0#PBF
PMIC - PMIC - Power Management - Specialized - LT3485EDD-0#PBF 781052-LT3485EDD-0#PBF
Manufacturer: Linear Technology Win Source Part Number: 781052-LT3485EDD-0#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Photoflash Capacitor Charger, Xenon Mounting: SMD Operating Supply Voltage: 1.7 V ~ 10 V Family Name: LT3485 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LT3485EDD-0#TR; LT3485EDD-0; LT3485EDD-0#TRPBF; Introduction Date: November 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781052-LT3485EDD-0#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFDFN Exposed Pad
Applications: Photoflash Capacitor Charger, Xenon
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 10 V
Family Name: LT3485
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): LT3485EDD-0#TR; LT3485EDD-0; LT3485EDD-0#TRPBF;
Introduction Date: November 04, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781052-LT3485EDD-0#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LT3485EDD-0#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4222IUH#PBF - 1063409-LTC4222IUH#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 3000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD#TRPBF - 124236-LTC4215CUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Supervisors - LTC699IN8 - 1209326-LTC699IN8 - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC694CS8#PBF - 1064192-LTC694CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details