Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3437EFE#TRPBF 781014-LT3437EFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781014-LT3437EFE#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA (Switch) Family Name: LT3437 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 57V Input Voltage MIN: 3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX5035DUSA+TG55; SM74304MM; SM74304MMX; LM2590HVSADJ-AQ; Introduction Date: June 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781014-LT3437EFE#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA (Switch) Family Name: LT3437 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 57V Input Voltage MIN: 3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX5035DUSA+TG55; SM74304MM; SM74304MMX; LM2590HVSADJ-AQ; Introduction Date: June 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3437EFE#TRPBF - 781014-LT3437EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3437EFE#TRPBF
781014-LT3437EFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3437EFE#TRPBF 781014-LT3437EFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781014-LT3437EFE#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA (Switch) Family Name: LT3437 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 57V Input Voltage MIN: 3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX5035DUSA+TG55; SM74304MM; SM74304MMX; LM2590HVSADJ-AQ; Introduction Date: June 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781014-LT3437EFE#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 500mA (Switch)
Family Name: LT3437
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Output Voltage MAX: 57V
Input Voltage MIN: 3V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): MAX5035DUSA+TG55; SM74304MM; SM74304MMX; LM2590HVSADJ-AQ;
Introduction Date: June 29, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781014-LT3437EFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3437EFE#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528BEDDB#TRMPBF - 020587-LTC3528BEDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622CMS8 - 072489-LTC1622CMS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.5#PBF - 072559-LTC3251EMSE-1.5#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1243CN8 - 1029992-LT1243CN8 - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Special Features Multiple Outputs
IOUT 1 amps
View Details