Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3065EMSE-5#PBF 780967-LT3065EMSE-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780967-LT3065EMSE-5# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable, Power Good, Soft Start Output Configuration: Positive Output Current: 500mA Family Name: LT3065 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA ~ 25mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-MSOP-EP Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.51V @ 500mA Alternative Parts (Cross-Reference): TLE4267S; LT3065MPMSE-5#PBF; LT3065EMSE-5#TRPBF; R1510S011B-E2-FE; R1510S011C-E2-FE; R1510S007A-E2-FE; R1510S011A-E2-FE; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780967-LT3065EMSE-5# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable, Power Good, Soft Start Output Configuration: Positive Output Current: 500mA Family Name: LT3065 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA ~ 25mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-MSOP-EP Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.51V @ 500mA Alternative Parts (Cross-Reference): TLE4267S; LT3065MPMSE-5#PBF; LT3065EMSE-5#TRPBF; R1510S011B-E2-FE; R1510S011C-E2-FE; R1510S007A-E2-FE; R1510S011A-E2-FE; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3065EMSE-5#PBF - 780967-LT3065EMSE-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3065EMSE-5#PBF
780967-LT3065EMSE-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3065EMSE-5#PBF 780967-LT3065EMSE-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780967-LT3065EMSE-5# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable, Power Good, Soft Start Output Configuration: Positive Output Current: 500mA Family Name: LT3065 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA ~ 25mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-MSOP-EP Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.51V @ 500mA Alternative Parts (Cross-Reference): TLE4267S; LT3065MPMSE-5#PBF; LT3065EMSE-5#TRPBF; R1510S011B-E2-FE; R1510S011C-E2-FE; R1510S007A-E2-FE; R1510S011A-E2-FE; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780967-LT3065EMSE-5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit, Enable, Power Good, Soft Start
Output Configuration: Positive
Output Current: 500mA
Family Name: LT3065
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA ~ 25mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 12-MSOP-EP
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.51V @ 500mA
Alternative Parts (Cross-Reference): TLE4267S; LT3065MPMSE-5#PBF; LT3065EMSE-5#TRPBF; R1510S011B-E2-FE; R1510S011C-E2-FE; R1510S007A-E2-FE; R1510S011A-E2-FE;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780967-LT3065EMSE-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3065EMSE-5#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1121HVIS8#PBF - 1057855-LT1121HVIS8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8-5#TRPBF - 1057965-LT1175CS8-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-SD#TRMPBF - 1058950-LT1964ES5-SD#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ-3.3-TR - 072208-LT1129CQ-3.3-TR - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details