Manufacturer: Linear Technology
Win Source Part Number: 1058950-LT1964ES5-SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Family Name: LT1964
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -1.22V
Dropout Voltage-Max: 0.49V @ 200mA
PSRR: 54dB (120Hz)
Maximum Output Voltage: -20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LT1964ES5-SD; LT1964ES5-SD#TRM; LT1964ES5-SD#TR; LT1964IS5-SD#TRM;
Introduction Date: May 20, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Sensing & Instrumentation
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1058950-LT1964ES5-SD#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-SD#TRMPBF |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; TSOT-23-5 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |