Manufacturer: Linear Technology
Win Source Part Number: 780938-LT3032EDE-15#
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-PowerWFDFN
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive and Negative
Output Current: 150mA, 150mA
Family Name: LT3032
Output Voltage: ±15V
Categories: Integrated Circuits (ICs)
PSRR: 68dB (120Hz), 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 14-DFN (4x3)
Voltage Input MAX: ±20V
Voltage Dropout (Maximum): 0.27V @ 150mA (Typ), 0.3V @ 150mA (Typ)
Alternative Parts (Cross-Reference): LT3032IDE-15; LT3032IDE-15#TR; LT3032EDE-15#TR; LT3032EDE-15;
Introduction Date: February 12, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780938-LT3032EDE-15#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3032EDE-15#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive; Negative; Positive / Negative |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 14-PowerWFDFN |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |