Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#PBF 072303-LT1587CM#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072303-LT1587CM#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.15V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 1.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 5.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072303-LT1587CM#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.15V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 1.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#PBF - 072303-LT1587CM#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#PBF
072303-LT1587CM#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#PBF 072303-LT1587CM#PBF
Manufacturer: Linear Technology Win Source Part Number: 072303-LT1587CM#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.15V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 1.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 5.5V

Manufacturer: Linear Technology
Win Source Part Number: 072303-LT1587CM#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.15V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: 1.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 3A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 072303-LT1587CM#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3870EUF-1#PBF - 1072443-LTC3870EUF-1#PBF - Win Source Electronics
Specs
Output Polarity Positive
Output Voltage Type PWM
Package Type Other; QFN
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1529CQTR - 072286-LT1529CQTR - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5 - 087780-LT1585ACM-1.5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-3.3#TRPBF - 108621-LT1963AEST-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details