Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3027EDD#PBF 780929-LT3027EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780929-LT3027EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA, 100mA Family Name: LT3027 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA, 0.45V @ 100mA Alternative Parts (Cross-Reference): LT3027EDD#TR; LT3027EDD; LT3027IDD#TR; LT3027IDD; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780929-LT3027EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA, 100mA Family Name: LT3027 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA, 0.45V @ 100mA Alternative Parts (Cross-Reference): LT3027EDD#TR; LT3027EDD; LT3027IDD#TR; LT3027IDD; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3027EDD#PBF - 780929-LT3027EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3027EDD#PBF
780929-LT3027EDD#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3027EDD#PBF 780929-LT3027EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 780929-LT3027EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA, 100mA Family Name: LT3027 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA, 0.45V @ 100mA Alternative Parts (Cross-Reference): LT3027EDD#TR; LT3027EDD; LT3027IDD#TR; LT3027IDD; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780929-LT3027EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA, 100mA
Family Name: LT3027
Output Voltage: 1.22V
Categories: Integrated Circuits (ICs)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 20V
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 100mA, 0.45V @ 100mA
Alternative Parts (Cross-Reference): LT3027EDD#TR; LT3027EDD; LT3027IDD#TR; LT3027IDD;
Introduction Date: August 30, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780929-LT3027EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3027EDD#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#PBF - 087889-LT1763CS8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-2#TRMPBF - 020308-LT1761ES5-2#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-12#PBF - 1057779-LT1086CT-12#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3025IDC-1#TRPBF - 1062362-LTC3025IDC-1#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details