Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - NJM2883E33-TE1 1082238-NJM2883E33-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082238-NJM2883E33-T E1 Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Output Current: 400 mA Input Bias Current: 120 µA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear+Switching Max Input Voltage: 14 V Alternative Parts (Cross-Reference): NCP1579DR2G; NCP1587ADR2G; NCP1587DR2G; MC34063AP; MC33063ADRJR; MC33063ADRNJM2883E33 (TE1); NJM2883E33TE1; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 650 mW Dropout Voltage: 180 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082238-NJM2883E33-T E1 Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Output Current: 400 mA Input Bias Current: 120 µA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear+Switching Max Input Voltage: 14 V Alternative Parts (Cross-Reference): NCP1579DR2G; NCP1587ADR2G; NCP1587DR2G; MC34063AP; MC33063ADRJR; MC33063ADRNJM2883E33 (TE1); NJM2883E33TE1; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 650 mW Dropout Voltage: 180 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - NJM2883E33-TE1 - 1082238-NJM2883E33-TE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - NJM2883E33-TE1
1082238-NJM2883E33-TE1
PMIC - PMIC - Voltage Regulators - Linear + Switching - NJM2883E33-TE1 1082238-NJM2883E33-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082238-NJM2883E33-T E1 Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Output Current: 400 mA Input Bias Current: 120 µA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear+Switching Max Input Voltage: 14 V Alternative Parts (Cross-Reference): NCP1579DR2G; NCP1587ADR2G; NCP1587DR2G; MC34063AP; MC33063ADRJR; MC33063ADRNJM2883E33 (TE1); NJM2883E33TE1; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 650 mW Dropout Voltage: 180 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082238-NJM2883E33-TE1
Output Type: Fixed
Number of Pins: 8
Number of Outputs: 1
Output Current: 400 mA
Input Bias Current: 120 µA
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Max Input Voltage: 14 V
Alternative Parts (Cross-Reference): NCP1579DR2G; NCP1587ADR2G; NCP1587DR2G; MC34063AP; MC33063ADRJR; MC33063ADRNJM2883E33(TE1); NJM2883E33TE1;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 650 mW
Dropout Voltage: 180 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1082238-NJM2883E33-TE1
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - NJM2883E33-TE1
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Special Features Multiple Outputs
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-3.3#PBF - 020364-LT1963AEST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-3.3#TRPBF - 072339-LT1963AEQ-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1175IS8-5#PBF - 1057968-LT1175IS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1529CQ#PBF - 072285-LT1529CQ#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details